Vishay Precision Group Aluminum Electrolytic Capacitors 53D102G050GE6E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D102G050GE6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D102G050GE6E3-ND
Aluminum Electrolytic Capacitors 53D102G050GE6E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 1000Uf, 50V, 10%, Axial; Capacitance Vishay - 70M8184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1000Uf, 50V, 10%, Axial; Capacitance Vishay
70M8184
Capacitor Alum Elec 1000Uf, 50V, 10%, Axial; Capacitance Vishay 70M8184
CAPACITOR ALUM ELEC 1000UF, 50V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:29mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 1000UF, 50V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:29mmRoHS Compliant: Yes

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 1000 uF; 0 TO 50 WVDC; 70 V; AXIAL LEADED; -40DEG - 70079625 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 1000 uF; 0 TO 50 WVDC; 70 V; AXIAL LEADED; -40DEG
70079625
CAPACITOR, AL ELECTROLYTIC; 1000 uF; 0 TO 50 WVDC; 70 V; AXIAL LEADED; -40DEG 70079625
Features General Purpose Largest CV Rating in Axial Leaded Capacitors Specifications Capacitance Range: 15 μF to 22,000μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: –10%, +50%; –10%, +75% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • General Purpose
  • Largest CV Rating in Axial Leaded Capacitors
    Specifications
  • Capacitance Range: 15 μF to 22,000μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: –10%, +50%; –10%, +75%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D102G050GE6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D102G050GE6E3
Capacitors - Aluminum Electrolytic Capacitors 53D102G050GE6E3
CAP ALUM 1000UF 50V AXIAL

CAP ALUM 1000UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 53D102G050GE6E3-ND 70M8184 70079625 53D102G050GE6E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1000Uf, 50V, 10%, Axial; Capacitance Vishay CAPACITOR, AL ELECTROLYTIC; 1000 uF; 0 TO 50 WVDC; 70 V; AXIAL LEADED; -40DEG Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details