1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
1000uF 100V 22.23x41.28 85 Axi
CAP ALUM 1000UF 100V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D102F100HJ6-ND | 81H2568 | 53D102F100HJ6 |
| Product Name | Aluminum Electrolytic Capacitors | 1000Uf 100V 22.23X41.28 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |