Vishay Precision Group Aluminum Electrolytic Capacitors 53D101F400JL6

Description
100µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.524Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.524Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D101F400JL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D101F400JL6-ND
Aluminum Electrolytic Capacitors 53D101F400JL6-ND
100µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.524Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.524Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D101F400JL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D101F400JL6
Capacitors - Aluminum Electrolytic Capacitors 53D101F400JL6
CAP ALUM 100UF 400V AXIAL

CAP ALUM 100UF 400V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 400V, 10%, Axial; Capacitance Vishay - 89F2728 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 400V, 10%, Axial; Capacitance Vishay
89F2728
Aluminum Electrolytic Capacitor 100Uf, 400V, 10%, Axial; Capacitance Vishay 89F2728
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 400V, 10%, AXIAL; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 400V, 10%, AXIAL; Capacitance:100µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D101F400JL6-ND 53D101F400JL6 89F2728
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 400V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C572T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details