Vishay Precision Group Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay 536-1-1-503

Description
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay - 20M1977 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay
20M1977
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay 20M1977
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70219097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70219097
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70219097
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction

Ten Turn Wirewound Precision Potentiometer

  • Plastic or metal shaft
  • Rugged integrated construction
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 20M1977 70219097
Product Name Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
Configuration Single Resistor
Technology / Construction Wirewound
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers