Vishay Precision Group Potentiometers 536-1-1-502

Description
Vishay 536-1-1-502 Potentiometer
Request a Quote Datasheet
Description
Vishay 536-1-1-502 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509877
Potentiometers 8509877
Vishay 536-1-1-502 Potentiometer

Vishay 536-1-1-502 Potentiometer

Supplier's Site
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70219094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70219094
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70219094
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction

Ten Turn Wirewound Precision Potentiometer

  • Plastic or metal shaft
  • Rugged integrated construction
Supplier's Site
Potentiometer - 4889322 - Radwell International
Willingboro, NJ, United States
Potentiometer
4889322
Potentiometer 4889322
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:536 SERIES; POTENTIOMETER MOUNTING:BUSHING; SHAFT DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:536 SERIES; POTENTIOMETER MOUNTING:BUSHING; SHAFT DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay - 20M1976 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay
20M1976
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay 20M1976
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 8509877 70219094 4889322 20M1976
Product Name Potentiometers Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Potentiometer Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay
Mounting / Packaging Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details