Vishay Precision Group Potentiometers 536-1-1-501

Description
Vishay 536-1-1-501 Potentiometer
Request a Quote Datasheet
Description
Vishay 536-1-1-501 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509873
Potentiometers 8509873
Vishay 536-1-1-501 Potentiometer

Vishay 536-1-1-501 Potentiometer

Supplier's Site
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70219091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70219091
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70219091
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction

Ten Turn Wirewound Precision Potentiometer

  • Plastic or metal shaft
  • Rugged integrated construction
Supplier's Site
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Vishay - 03F3919 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Vishay
03F3919
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Vishay 03F3919
WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 8509873 70219091 03F3919
Product Name Potentiometers Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Vishay
Mounting / Packaging Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers