Vishay Precision Group Potentiometers 536-1-1-103

Description
Vishay 536-1-1-103 Potentiometer
Request a Quote Datasheet
Description
Vishay 536-1-1-103 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509855
Potentiometers 8509855
Vishay 536-1-1-103 Potentiometer

Vishay 536-1-1-103 Potentiometer

Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay - 20M1971 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
20M1971
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay 20M1971
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70219095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70219095
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70219095
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction

Ten Turn Wirewound Precision Potentiometer

  • Plastic or metal shaft
  • Rugged integrated construction
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors
Product Number 8509855 20M1971 70219095
Product Name Potentiometers Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
Mounting / Packaging Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details