Vishay Precision Group Potentiometers 536-1-1-101

Description
Vishay 536-1-1-101 Potentiometer
Request a Quote Datasheet
Description
Vishay 536-1-1-101 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509858
Potentiometers 8509858
Vishay 536-1-1-101 Potentiometer

Vishay 536-1-1-101 Potentiometer

Supplier's Site
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Vishay - 03F3917 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Vishay
03F3917
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Vishay 03F3917
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 8509858 03F3917
Product Name Potentiometers Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Vishay
Mounting / Packaging Solder lug
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 5-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details