5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Potentiometer, Wire Wound, 1.5W, 5000ohm, 86.6V, 5% +/-Tol, 20ppm/Cel, 5 Turn(s), Product overview: 535B1502JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 5000ohm, 86.6V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1.5W, 5000ohm, 86.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-535B1502JC can be used for catalog matching and distributor lookup.
Vishay 535B1502JC Potentiometer
535 5 turn wirewound pot,5K 22mm 1.5W
535 5 turn wirewound pot,5K 22mm 1.5W
ROTARY POTENTIOMETER, 5KOHM, 1.5W, ±5%; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 535B1502JC-ND | 80-535B1502JC | 4601944 | 4601944P | 25M4601 |
| Product Name | Rotary Potentiometers, Rheostats | 1.5W 5000ohm 86.6V Trimmer Potentiometer | Potentiometers | Potentiometers | Rotary Potentiometer, 5Kohm, 1.5W, ±5%; Track Resistance Vishay |
| Category / Application | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 20 ±ppm/°C |