Vishay Precision Group Rotary Potentiometers, Rheostats 535B1202JC

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 535B1202JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
535B1202JC-ND
Rotary Potentiometers, Rheostats 535B1202JC-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

Buy Now Datasheet
1.5W Trimmer Potentiometer - 80-535B1202JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Trimmer Potentiometer
80-535B1202JC
1.5W Trimmer Potentiometer 80-535B1202JC
POT 2K OHM 1.5W WIREWOUND LINEAR Product overview: 535B1202JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-535B1202JC can be used for catalog matching and distributor lookup.

POT 2K OHM 1.5W WIREWOUND LINEAR Product overview: 535B1202JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-535B1202JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 2Kohm, 5%, 1.5W; Track Resistance Vishay - 20M1967 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 5%, 1.5W; Track Resistance Vishay
20M1967
Wirewound Potentiometer, 2Kohm, 5%, 1.5W; Track Resistance Vishay 20M1967
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 1.5W; Track Resistance:2kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 1.5W; Track Resistance:2kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 535B1202JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
535B1202JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 535B1202JC
POT 2K OHM 1.5W WIREWOUND LINEAR

POT 2K OHM 1.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 535B1202JC-ND 80-535B1202JC 20M1967 535B1202JC
Product Name Rotary Potentiometers, Rheostats 1.5W Trimmer Potentiometer Wirewound Potentiometer, 2Kohm, 5%, 1.5W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers