Vishay Precision Group Potentiometers 535B1103JC

Description
Vishay 535B1103JC Potentiometer
Request a Quote Datasheet
Description
Vishay 535B1103JC Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4601922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4601922
Potentiometers 4601922
Vishay 535B1103JC Potentiometer

Vishay 535B1103JC Potentiometer

Supplier's Site
Potentiometers - 4601922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4601922P
Potentiometers 4601922P
535 5 turn wirewound pot,10K 22mm 1.5W

535 5 turn wirewound pot,10K 22mm 1.5W

Supplier's Site
Potentiometers - 1679492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679492
Potentiometers 1679492
535 5 turn wirewound pot,10K 22mm 1.5W

535 5 turn wirewound pot,10K 22mm 1.5W

Supplier's Site
10 kohm 1.5 W Trimmer Potentiometer - 80-535B1103JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 kohm 1.5 W Trimmer Potentiometer
80-535B1103JC
10 kohm 1.5 W Trimmer Potentiometer 80-535B1103JC
VISHAY 535B1103JC Rotary Potentiometer, Wirewound, 535 Series, 10 kohm, Linear, 5 Turns, 1.5 W, Panel Product overview: 535B1103JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kohm, 1.5 W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 kohm, 1.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-535B1103JC can be used for catalog matching and distributor lookup.

VISHAY 535B1103JC Rotary Potentiometer, Wirewound, 535 Series, 10 kohm, Linear, 5 Turns, 1.5 W, Panel Product overview: 535B1103JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kohm, 1.5 W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 kohm, 1.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-535B1103JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 535B1103JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
535B1103JC-ND
Rotary Potentiometers, Rheostats 535B1103JC-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

Buy Now Datasheet
Potentiometer, 1.5W 10K; Track Resistance Vishay - 25M4600 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1.5W 10K; Track Resistance Vishay
25M4600
Potentiometer, 1.5W 10K; Track Resistance Vishay 25M4600
POTENTIOMETER, 1.5W 10K; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 1.5W 10K; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 4601922 4601922P 80-535B1103JC 535B1103JC-ND 25M4600
Product Name Potentiometers Potentiometers 10 kohm 1.5 W Trimmer Potentiometer Rotary Potentiometers, Rheostats Potentiometer, 1.5W 10K; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers