Vishay Precision Group Wirewound Potentiometer, 20Kohm, 5%, 1.5W; Track Resistance Vishay 535-11203

Description
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1.5W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1.5W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 20Kohm, 5%, 1.5W; Track Resistance Vishay - 20M1968 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 5%, 1.5W; Track Resistance Vishay
20M1968
Wirewound Potentiometer, 20Kohm, 5%, 1.5W; Track Resistance Vishay 20M1968
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1.5W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1.5W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1968
Product Name Wirewound Potentiometer, 20Kohm, 5%, 1.5W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers