Vishay Precision Group Potentiometers 534S1502JC4222

Description
Vishay 534S1502JC4222 Potentiometer
Request a Quote Datasheet
Description
Vishay 534S1502JC4222 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4601988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4601988
Potentiometers 4601988
Vishay 534S1502JC4222 Potentiometer

Vishay 534S1502JC4222 Potentiometer

Supplier's Site
Potentiometers - 4601988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4601988P
Potentiometers 4601988P
22mm 10-Turn Linear Pot, Servo Mnt, 5K

22mm 10-Turn Linear Pot, Servo Mnt, 5K

Supplier's Site
Potentiometers - 1679496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679496
Potentiometers 1679496
22mm 10-Turn Linear Pot, Servo Mnt, 5K

22mm 10-Turn Linear Pot, Servo Mnt, 5K

Supplier's Site
Rotary Potentiometer, 5Kohm, 2W, ±5%; Track Resistance Vishay - 25M4596 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 2W, ±5%; Track Resistance Vishay
25M4596
Rotary Potentiometer, 5Kohm, 2W, ±5%; Track Resistance Vishay 25M4596
ROTARY POTENTIOMETER, 5KOHM, 2W, ±5%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 2W, ±5%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4601988 4601988P 25M4596
Product Name Potentiometers Potentiometers Rotary Potentiometer, 5Kohm, 2W, ±5%; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers