Suitable for use with precision d.c. motor systems as precision transducers (refer to the Motors Section). Stainless steel shaft. Supplied with mounting kit consisting of 3 clamps, nuts, screws and mounting instructions
Maximum Resistance = 2kOhms
Number of Turns = 10
Potentiometer Type = Logarithmic
Mounting Type = Servo Mount
Shaft Diameter = 3.17 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 534
Length = 22.22mm
Suitable for use with precision d.c. motor systems as precision transducers (refer to the Motors Section). Stainless steel shaft. Supplied with mounting kit consisting of 3 clamps, nuts, screws and mounting instructions
Maximum Resistance = 2kOhms
Number of Turns = 10
Potentiometer Type = Logarithmic
Mounting Type = Servo Mount
Shaft Diameter = 3.17 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 534
Length = 22.22mm
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Potentiometers, Rheostats, and Trimmers |
Product Number | 4601972 |
Mounting / Packaging | Solder Lug |
Potentiometer Type | Standard Potentiometer |
Configuration | Multiturn |