Vishay Precision Group Wirewound Potentiometer, 10Kohm, 5%; Track Resistance Vishay 534S1103JC4222

Description
WIREWOUND POTENTIOMETER, 10KOHM, 5%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER, 10KOHM, 5%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 10Kohm, 5%; Track Resistance Vishay - 25M4595 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%; Track Resistance Vishay
25M4595
Wirewound Potentiometer, 10Kohm, 5%; Track Resistance Vishay 25M4595
WIREWOUND POTENTIOMETER, 10KOHM, 5%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25M4595
Product Name Wirewound Potentiometer, 10Kohm, 5%; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1879456-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details