Vishay Precision Group Rotary Potentiometers, Rheostats 534B2103103JC

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-534B2103103JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-534B2103103JC-ND
Rotary Potentiometers, Rheostats 693-534B2103103JC-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, 10K, 2W, 5%, Panel; Track Resistance Vishay - 62X3804 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 2W, 5%, Panel; Track Resistance Vishay
62X3804
Potentiometer, 10K, 2W, 5%, Panel; Track Resistance Vishay 62X3804
POTENTIOMETER, 10K, 2W, 5%, PANEL; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 10K, 2W, 5%, PANEL; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometer - 111245168 - Radwell International
Willingboro, NJ, United States
Potentiometer
111245168
Potentiometer 111245168
POTENTIOMETER, 10K, 2W, 5%, PANEL; TRACK RESISTANCE:10KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:534 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, 10K, 2W, 5%, PANEL; TRACK RESISTANCE:10KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:534 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 693-534B2103103JC-ND 62X3804 111245168
Product Name Rotary Potentiometers, Rheostats Potentiometer, 10K, 2W, 5%, Panel; Track Resistance Vishay Potentiometer
Potentiometer Type Standard Potentiometer
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers