Vishay Precision Group Rotary Potentiometers, Rheostats 534B2102102JC

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-534B2102102JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-534B2102102JC-ND
Rotary Potentiometers, Rheostats 693-534B2102102JC-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, 1K, 2W, 5%, Panel; Track Resistance Vishay - 62X3803 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K, 2W, 5%, Panel; Track Resistance Vishay
62X3803
Potentiometer, 1K, 2W, 5%, Panel; Track Resistance Vishay 62X3803
POTENTIOMETER, 1K, 2W, 5%, PANEL; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 1K, 2W, 5%, PANEL; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-534B2102102JC-ND 62X3803
Product Name Rotary Potentiometers, Rheostats Potentiometer, 1K, 2W, 5%, Panel; Track Resistance Vishay
Potentiometer Type Standard Potentiometer
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers