Vishay Precision Group Potentiometers 534B1503JC8872

Description
Vishay 534B1503JC8872 Potentiometer
Request a Quote Datasheet
Description
Vishay 534B1503JC8872 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4867166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867166
Potentiometers 4867166
Vishay 534B1503JC8872 Potentiometer

Vishay 534B1503JC8872 Potentiometer

Supplier's Site
Rotary Potentiometer, 50Kohm, 2W, ±5%; Track Resistance Vishay - 25M4592 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 2W, ±5%; Track Resistance Vishay
25M4592
Rotary Potentiometer, 50Kohm, 2W, ±5%; Track Resistance Vishay 25M4592
ROTARY POTENTIOMETER, 50KOHM, 2W, ±5%; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 2W, ±5%; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4867166 25M4592
Product Name Potentiometers Rotary Potentiometer, 50Kohm, 2W, ±5%; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details