Vishay Intertechnology, Inc. Potentiometers 534B1503JC

Description
534-11503
Request a Quote Datasheet
Description
534-11503
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607343
Potentiometers 607343
534-11503

534-11503

Supplier's Site
Potentiometers - 607344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607344
Potentiometers 607344
534-11503

534-11503

Supplier's Site
Rotary Potentiometers, Rheostats - 534B1503JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1503JC-ND
Rotary Potentiometers, Rheostats 534B1503JC-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Rotary Pot, 50K, 2W, Bushing Mount Rohs Compliant Vishay - 39AK0940 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 50K, 2W, Bushing Mount Rohs Compliant Vishay
39AK0940
Rotary Pot, 50K, 2W, Bushing Mount Rohs Compliant Vishay 39AK0940
ROTARY POT, 50K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

ROTARY POT, 50K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1503JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1503JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1503JC
POT 50K OHM 2W WIREWOUND LINEAR

POT 50K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 607343 534B1503JC-ND 39AK0940 534B1503JC
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Pot, 50K, 2W, Bushing Mount Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Rotary
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details