Vishay Precision Group Rotary Potentiometers, Rheostats 534B1502JC8872

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-534B1502JC8872-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1502JC8872-ND
Rotary Potentiometers, Rheostats 716-534B1502JC8872-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 4867150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867150
Potentiometers 4867150
Vishay 534B1502JC8872 Potentiometer

Vishay 534B1502JC8872 Potentiometer

Supplier's Site
Potentiometers - 4867150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867150P
Potentiometers 4867150P
534B Series Pot with 6mm shaft, 5K

534B Series Pot with 6mm shaft, 5K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1502JC8872 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1502JC8872
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1502JC8872
534-8872-502

534-8872-502

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay - 25M4591 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay
25M4591
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay 25M4591
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-534B1502JC8872-ND 4867150 4867150P 534B1502JC8872 25M4591
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details