Vishay Precision Group Rotary Potentiometers, Rheostats 534B1501JC8872

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-534B1501JC8872-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1501JC8872-ND
Rotary Potentiometers, Rheostats 716-534B1501JC8872-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 4867144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867144
Potentiometers 4867144
Vishay 534B1501JC8872 Potentiometer

Vishay 534B1501JC8872 Potentiometer

Supplier's Site
Rotary Potentiometer, 500 Ohm, 5%; Track Resistance Vishay - 25M4590 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500 Ohm, 5%; Track Resistance Vishay
25M4590
Rotary Potentiometer, 500 Ohm, 5%; Track Resistance Vishay 25M4590
ROTARY POTENTIOMETER, 500 OHM, 5%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500 OHM, 5%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1501JC8872 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1501JC8872
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1501JC8872
534-8872-501

534-8872-501

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-534B1501JC8872-ND 4867144 25M4590 534B1501JC8872
Product Name Rotary Potentiometers, Rheostats Potentiometers Rotary Potentiometer, 500 Ohm, 5%; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details