500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Potentiometer 0.5 kOhm linear ± 5 %, 534B1501JC, Vishay Product overview: 534B1501JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 kOhm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5 kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1501JC can be used for catalog matching and distributor lookup.
POT 500 OHM 2W WIREWOUND LINEAR
ROTARY POT, 500R, 2W, BUSHING MOUNT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 534B1501JC-ND | 607338 | 80-534B1501JC | 534B1501JC | 39AK0939 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | 0.5 kOhm Trimmer Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 500R, 2W, Bushing Mount Rohs Compliant Vishay |
| Category / Application | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | ||||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 20 ±ppm/°C |