Vishay Precision Group Rotary Potentiometer, 20Kohm, 5%; Track Resistance Vishay 534B1203JC8872

Description
ROTARY POTENTIOMETER, 20KOHM, 5%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 20KOHM, 5%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 20Kohm, 5%; Track Resistance Vishay - 25M4589 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 20Kohm, 5%; Track Resistance Vishay
25M4589
Rotary Potentiometer, 20Kohm, 5%; Track Resistance Vishay 25M4589
ROTARY POTENTIOMETER, 20KOHM, 5%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 20KOHM, 5%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25M4589
Product Name Rotary Potentiometer, 20Kohm, 5%; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers