Vishay Intertechnology, Inc. Potentiometers 534B1203JC

Description
534-11203
Request a Quote Datasheet
Description
534-11203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607335
Potentiometers 607335
534-11203

534-11203

Supplier's Site
Potentiometers - 607337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607337
Potentiometers 607337
534-11203

534-11203

Supplier's Site
Rotary Potentiometers, Rheostats - 534B1203JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1203JC-ND
Rotary Potentiometers, Rheostats 534B1203JC-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W 20000ohm 200V Trimmer Potentiometer - 80-534B1203JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 20000ohm 200V Trimmer Potentiometer
80-534B1203JC
2W 20000ohm 200V Trimmer Potentiometer 80-534B1203JC
Potentiometer, Wire Wound, 2W, 20000ohm, 200V, 5% +/-Tol, 20ppm/Cel, 10 Turn(s), Product overview: 534B1203JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 20000ohm, 200V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W, 20000ohm, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1203JC can be used for catalog matching and distributor lookup.

Potentiometer, Wire Wound, 2W, 20000ohm, 200V, 5% +/-Tol, 20ppm/Cel, 10 Turn(s), Product overview: 534B1203JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 20000ohm, 200V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W, 20000ohm, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1203JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1203JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1203JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1203JC
POT 20K OHM 2W WIREWOUND LINEAR

POT 20K OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Pot, 20K, 2W, Bushing Mount Rohs Compliant Vishay - 39AK0938 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 20K, 2W, Bushing Mount Rohs Compliant Vishay
39AK0938
Rotary Pot, 20K, 2W, Bushing Mount Rohs Compliant Vishay 39AK0938
ROTARY POT, 20K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

ROTARY POT, 20K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 607335 534B1203JC-ND 80-534B1203JC 534B1203JC 39AK0938
Product Name Potentiometers Rotary Potentiometers, Rheostats 2W 20000ohm 200V Trimmer Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 20K, 2W, Bushing Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Rotary
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data