Vishay Precision Group Rotary Potentiometers, Rheostats 534B1202JC8872

Description
POT 2K OHM 2W WIREWOUND LINEAR
Request a Quote Datasheet
Description
POT 2K OHM 2W WIREWOUND LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-534B1202JC8872-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1202JC8872-ND
Rotary Potentiometers, Rheostats 716-534B1202JC8872-ND
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Buy Now Datasheet
Potentiometers - 4867116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867116
Potentiometers 4867116
Vishay 534B1202JC8872 Potentiometer

Vishay 534B1202JC8872 Potentiometer

Supplier's Site
Potentiometers - 4867116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867116P
Potentiometers 4867116P
534B Series Pot with 6mm shaft, 2K

534B Series Pot with 6mm shaft, 2K

Supplier's Site
Potentiometers - 1679571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679571
Potentiometers 1679571
534B Series Pot with 6mm shaft, 2K

534B Series Pot with 6mm shaft, 2K

Supplier's Site
Rotary Potentiometer, 2Kohm, 5%; Track Resistance Vishay - 25M4588 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 2Kohm, 5%; Track Resistance Vishay
25M4588
Rotary Potentiometer, 2Kohm, 5%; Track Resistance Vishay 25M4588
ROTARY POTENTIOMETER, 2KOHM, 5%; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 2KOHM, 5%; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-534B1202JC8872-ND 4867116 4867116P 25M4588
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometer, 2Kohm, 5%; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Features Non-Inductive
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details