Vishay Intertechnology, Inc. Potentiometers 534B1202JC

Description
534-11202
Request a Quote Datasheet
Description
534-11202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607334
Potentiometers 607334
534-11202

534-11202

Supplier's Site
Potentiometers - 607333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607333
Potentiometers 607333
534-11202

534-11202

Supplier's Site
Rotary Potentiometers, Rheostats - 534B1202JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1202JC-ND
Rotary Potentiometers, Rheostats 534B1202JC-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W 2000ohm 63.2V Trimmer Potentiometer - 80-534B1202JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 2000ohm 63.2V Trimmer Potentiometer
80-534B1202JC
2W 2000ohm 63.2V Trimmer Potentiometer 80-534B1202JC
Potentiometer, Wire Wound, 2W, 2000ohm, 63.2V, 5% +/-Tol, 20ppm/Cel, 10 Turn(s), Product overview: 534B1202JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 2000ohm, 63.2V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W, 2000ohm, 63.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1202JC can be used for catalog matching and distributor lookup.

Potentiometer, Wire Wound, 2W, 2000ohm, 63.2V, 5% +/-Tol, 20ppm/Cel, 10 Turn(s), Product overview: 534B1202JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 2000ohm, 63.2V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W, 2000ohm, 63.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1202JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1202JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1202JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1202JC
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Pot, 2K, 2W, Bushing Mount Rohs Compliant Vishay - 39AK0937 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 2K, 2W, Bushing Mount Rohs Compliant Vishay
39AK0937
Rotary Pot, 2K, 2W, Bushing Mount Rohs Compliant Vishay 39AK0937
ROTARY POT, 2K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

ROTARY POT, 2K, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 607334 534B1202JC-ND 80-534B1202JC 534B1202JC 39AK0937
Product Name Potentiometers Rotary Potentiometers, Rheostats 2W 2000ohm 63.2V Trimmer Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 2K, 2W, Bushing Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Rotary
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details