Vishay 534B1201JC8872 Potentiometer
Vishay 534B1201JC8872 Potentiometer
Vishay 534B1201JC8872 Potentiometer
Rotary Potentiometer, Wirewound, 534 Series, 200 ohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 4867100 | 4867100P | 25M4587 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometer, Wirewound, 534 Series, 200 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Vishay |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Multiturn | Multiturn | Single Resistor |
| Resistance Taper | Linear; Linear | Linear; Linear |