Vishay Intertechnology, Inc. Rotary Potentiometers, Rheostats 534B1201JC

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 534B1201JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1201JC-ND
Rotary Potentiometers, Rheostats 534B1201JC-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
0.2 kOhm Trimmer Potentiometer - 80-534B1201JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 kOhm Trimmer Potentiometer
80-534B1201JC
0.2 kOhm Trimmer Potentiometer 80-534B1201JC
Potentiometer 0.2 kOhm linear ± 5 %, 534B1201JC, Vishay Product overview: 534B1201JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 kOhm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2 kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1201JC can be used for catalog matching and distributor lookup.

Potentiometer 0.2 kOhm linear ± 5 %, 534B1201JC, Vishay Product overview: 534B1201JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 kOhm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2 kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1201JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 607331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607331
Potentiometers 607331
534-11201

534-11201

Supplier's Site
Potentiometers - 607332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607332
Potentiometers 607332
534-11201

534-11201

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1201JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1201JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1201JC
POT 200 OHM 2W WIREWOUND LINEAR

POT 200 OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Pot, 200R, 2W, Bushing Mount Rohs Compliant Vishay - 39AK0936 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 200R, 2W, Bushing Mount Rohs Compliant Vishay
39AK0936
Rotary Pot, 200R, 2W, Bushing Mount Rohs Compliant Vishay 39AK0936
ROTARY POT, 200R, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

ROTARY POT, 200R, 2W, BUSHING MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 534B1201JC-ND 80-534B1201JC 607331 534B1201JC 39AK0936
Product Name Rotary Potentiometers, Rheostats 0.2 kOhm Trimmer Potentiometer Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 200R, 2W, Bushing Mount Rohs Compliant Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers