POTENTIOMETER, 2W 100K; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25M4586 |
| Product Name | Potentiometer, 2W 100K; Track Resistance Vishay |
| Configuration | Single Resistor |