Vishay Intertechnology, Inc. Potentiometers 534B1104JC

Description
534-11104
Request a Quote Datasheet
Description
534-11104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607330
Potentiometers 607330
534-11104

534-11104

Supplier's Site
Potentiometers - 607329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607329
Potentiometers 607329
534-11104

534-11104

Supplier's Site
Rotary Potentiometers, Rheostats - 534B1104JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1104JC-ND
Rotary Potentiometers, Rheostats 534B1104JC-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1104JC - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1104JC
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1104JC
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site
Potentiometer, 100K, 2W, 5%, Panel; Track Resistance Vishay - 62X3796 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100K, 2W, 5%, Panel; Track Resistance Vishay
62X3796
Potentiometer, 100K, 2W, 5%, Panel; Track Resistance Vishay 62X3796
POTENTIOMETER, 100K, 2W, 5%, PANEL; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 100K, 2W, 5%, PANEL; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 607330 534B1104JC-ND 534B1104JC 62X3796
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 100K, 2W, 5%, Panel; Track Resistance Vishay
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Rotary
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1447RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details