Vishay Precision Group Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats 534B1103JC8872

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sfernice Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 534 Packaging: Box Tolerance: ±5% Mounting Type: Panel Mount Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sfernice Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 534 Packaging: Box Tolerance: ±5% Mounting Type: Panel Mount Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sfernice Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 534 Packaging: Box Tolerance: ±5% Mounting Type: Panel Mount Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sfernice
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Series: 534
Packaging: Box
Tolerance: ±5%
Mounting Type: Panel Mount
Product Status: Active

Buy Now Datasheet
Potentiometers - 4867093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867093
Potentiometers 4867093
Vishay 534B1103JC8872 Potentiometer

Vishay 534B1103JC8872 Potentiometer

Supplier's Site
Potentiometers - 4867093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867093P
Potentiometers 4867093P
534B Series Pot with 6mm shaft, 10K

534B Series Pot with 6mm shaft, 10K

Supplier's Site
Potentiometers - 1679569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679569
Potentiometers 1679569
534B Series Pot with 6mm shaft, 10K

534B Series Pot with 6mm shaft, 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-534B1103JC8872-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1103JC8872-ND
Rotary Potentiometers, Rheostats 716-534B1103JC8872-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay - 25M4585 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
25M4585
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay 25M4585
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 4867093 4867093P 716-534B1103JC8872-ND 25M4585
Product Name Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers