Win Source Part Number: 1375102-534B1103JC
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Spectrol
Series: 534
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±5%
ECCN: EAR99
Temperature Coefficient: 20ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 10k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.812" (20.63mm)
Actuator Diameter: 0.2497" (6.34mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.875" Dia (22.23mm)
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
10kR Linear Potentiometer, 2W, 5% Tol, Wirewound Product overview: 534B1103JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1103JC can be used for catalog matching and distributor lookup.
POT, LINEAR, 10K, 2W, SCREWDRIVER SLOT ROHS COMPLIANT: YES
PRECISION POTENTIOMETER, 10 TURN, 10 KOHM, TOLERANCE: 5 %, LINEARITY: 0.25 %, WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
POT 10K OHM 2W WIREWOUND LINEAR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1375102-534B1103JC | 534B1103JC-ND | 80-534B1103JC | 85AH8021 | 48304781 | 534B1103JC |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | 2W Trimmer Potentiometer | Pot, Linear, 10K, 2W, Screwdriver Slot Rohs Compliant Vishay | Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||||
| Power Rating | 2 watts | 2 watts | 2 watts |