Vishay Precision Group Rotary Potentiometers, Rheostats 534B1102JC8872

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-534B1102JC8872-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1102JC8872-ND
Rotary Potentiometers, Rheostats 716-534B1102JC8872-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 4867087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867087
Potentiometers 4867087
Vishay 534B1102JC8872 Potentiometer

Vishay 534B1102JC8872 Potentiometer

Supplier's Site
Potentiometers - 4867087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4867087P
Potentiometers 4867087P
534B Series Pot with 6mm shaft, 1K

534B Series Pot with 6mm shaft, 1K

Supplier's Site
Potentiometers - 1679568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679568
Potentiometers 1679568
534B Series Pot with 6mm shaft, 1K

534B Series Pot with 6mm shaft, 1K

Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay - 25M4584 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay
25M4584
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay 25M4584
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1102JC8872 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1102JC8872
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1102JC8872
534-8872-102

534-8872-102

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-534B1102JC8872-ND 4867087 4867087P 25M4584 534B1102JC8872
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details