1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 1K OHM 2W WIREWOUND LINEAR
POT, LINEAR, 1K, 2W, SCREWDRIVER SLOT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 534B1102JC-ND | 607326 | 534B1102JC | 85AH8020 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Linear, 1K, 2W, Screwdriver Slot Rohs Compliant Vishay |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Screw Terminals | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 20 ±ppm/°C |