Vishay Precision Group Rotary Potentiometers, Rheostats 534B1101JL

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-534B1101JL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-534B1101JL-ND
Rotary Potentiometers, Rheostats 716-534B1101JL-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 4607504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4607504
Potentiometers 4607504
Vishay 534B1101JL Potentiometer

Vishay 534B1101JL Potentiometer

Supplier's Site
Potentiometers - 4607504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4607504P
Potentiometers 4607504P
534 Series Pot with 6.34mm shaft, 100R

534 Series Pot with 6.34mm shaft, 100R

Supplier's Site
Potentiometers - 1679485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679485
Potentiometers 1679485
534 Series Pot with 6.34mm shaft, 100R

534 Series Pot with 6.34mm shaft, 100R

Supplier's Site
Rotary Potentiometer, Wirewound, 534 Series, 100 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Vishay - 25M4576 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 534 Series, 100 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Vishay
25M4576
Rotary Potentiometer, Wirewound, 534 Series, 100 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Vishay 25M4576
Rotary Potentiometer, Wirewound, 534 Series, 100 ohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 534 Series, 100 ohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 534B1101JL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
534B1101JL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 534B1101JL
MODEL 534 TEN TURNS; 7/8 DIA BU

MODEL 534 TEN TURNS; 7/8 DIA BU

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-534B1101JL-ND 4607504 4607504P 25M4576 534B1101JL
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometer, Wirewound, 534 Series, 100 Ohm, Linear, 10, 2 W, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers