Vishay Precision Group Potentiometers 534B1101JC

Description
Vishay 534B1101JC Potentiometer
Request a Quote Datasheet
Description
Vishay 534B1101JC Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607323
Potentiometers 607323
Vishay 534B1101JC Potentiometer

Vishay 534B1101JC Potentiometer

Supplier's Site
Potentiometers - 607324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607324
Potentiometers 607324
Vishay 534B1101JC

Vishay 534B1101JC

Supplier's Site
0.1 kOhm Trimmer Potentiometer - 80-534B1101JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 kOhm Trimmer Potentiometer
80-534B1101JC
0.1 kOhm Trimmer Potentiometer 80-534B1101JC
Potentiometer 0.1 kOhm linear ± 5 %, 534B1101JC, Vishay Product overview: 534B1101JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 kOhm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1 kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1101JC can be used for catalog matching and distributor lookup.

Potentiometer 0.1 kOhm linear ± 5 %, 534B1101JC, Vishay Product overview: 534B1101JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 kOhm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1 kOhm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1101JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 534B1101JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
534B1101JC-ND
Rotary Potentiometers, Rheostats 534B1101JC-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometer - 97658351 - Radwell International
Willingboro, NJ, United States
Potentiometer
97658351
Potentiometer 97658351
POTENTIOMETER, 100R 2W, 5%, PANEL; TRACK RESISTANCE:100OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:534 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, 100R 2W, 5%, PANEL; TRACK RESISTANCE:100OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 5%; PRODUCT RANGE:534 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer, 100R 2W, 5%, Panel; Track Resistance Vishay - 62X3793 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100R 2W, 5%, Panel; Track Resistance Vishay
62X3793
Potentiometer, 100R 2W, 5%, Panel; Track Resistance Vishay 62X3793
POTENTIOMETER, 100R 2W, 5%, PANEL; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, 100R 2W, 5%, PANEL; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 607323 80-534B1101JC 534B1101JC-ND 97658351 62X3793
Product Name Potentiometers 0.1 kOhm Trimmer Potentiometer Rotary Potentiometers, Rheostats Potentiometer Potentiometer, 100R 2W, 5%, Panel; Track Resistance Vishay
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Rotary
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details