The Vishay potentiometer, part number 71Y8210, features a resistance value of 5K ohms and a power rating of 2W. It has a linear track taper and a resistance tolerance of ±5%. This model is designed for panel mounting and is compliant with RoHS standards. The potentiometer is part of the 534 series, which includes options for various resistance values and configurations. It is suitable for industrial applications and offers a maximum rotation of 3600° with a lifespan of up to 1,000,000 revolutions. The device is constructed with a sleeve bearing for bushing mount models and is capable of withstanding a temperature range from -55 °C to +125 °C.
POTENTIOMETER, 5K, 2W, 5%, PANEL; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 71Y8210 |
| Product Name | Potentiometer, 5K, 2W, 5%, Panel; Track Resistance Vishay |
| Configuration | Single Resistor |