Vishay Precision Group Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in 534-12103

Description
7⁄8 in. Precision Wirewound Potentiometers High torque and center tap Special markings and front shaft extensions It have dual gang configuration and concentric shafts.
Datasheet
Description
7⁄8 in. Precision Wirewound Potentiometers High torque and center tap Special markings and front shaft extensions It have dual gang configuration and concentric shafts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in - 70218582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in
70218582
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in 70218582
7⁄8 in. Precision Wirewound Potentiometers High torque and center tap Special markings and front shaft extensions It have dual gang configuration and concentric shafts.

7⁄8 in. Precision Wirewound Potentiometers

  • High torque and center tap
  • Special markings and front shaft extensions
    It have dual gang configuration and concentric shafts.
Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay - 20M1963 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
20M1963
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay 20M1963
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:2 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70218582 20M1963
Product Name Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details