Vishay Precision Group Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay 534-11503

Description
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay - 20M1962 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay
20M1962
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay 20M1962
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
VISHAY Pilot Devices 534-11503

VISHAY Pilot Devices 534-11503

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 20M1962
Product Name Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Vishay Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details