WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes
ROTARY POTENTIOMETER, WIREWOUND, 500 OHM, 10 TURNS, LINEAR, 2 W, 5%, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 20M1960 | 16400091 |
| Product Name | Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Vishay | Potentiometer |
| Configuration | Single Resistor |