Vishay Precision Group Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Vishay 534-11203

Description
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Vishay - 20M1959 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Vishay
20M1959
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Vishay 20M1959
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 16400084 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400084
Potentiometer 16400084
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W, 20KOHM, 10TURNS, LINEAR, POWER RATING 2W, RESISTANCE TOLERANCE: 5%, SHAFT DIAMETER:6.34MM. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W, 20KOHM, 10TURNS, LINEAR, POWER RATING 2W, RESISTANCE TOLERANCE: 5%, SHAFT DIAMETER:6.34MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 20M1959 16400084
Product Name Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Vishay Potentiometer
Configuration Single Resistor
Technology / Construction Wirewound
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details