Vishay Precision Group Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Vishay 534-11201

Description
WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Vishay - 20M1957 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Vishay
20M1957
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Vishay 20M1957
WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1957
Product Name Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details