Vishay Precision Group Potentiometer 534-11104

Description
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 16400071 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400071
Potentiometer 16400071
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Vishay - 20M1956 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Vishay
20M1956
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Vishay 20M1956
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 16400071 20M1956
Product Name Potentiometer Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Vishay
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1623722-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details