Vishay Precision Group Potentiometer 534-11103

Description
WIREWOUND POTENTIOMETER, 22 MM, 10K OHM, 5%, 2W, 10 TURNS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND POTENTIOMETER, 22 MM, 10K OHM, 5%, 2W, 10 TURNS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 16405250 - Radwell International
Willingboro, NJ, United States
Potentiometer
16405250
Potentiometer 16405250
WIREWOUND POTENTIOMETER, 22 MM, 10K OHM, 5%, 2W, 10 TURNS. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 22 MM, 10K OHM, 5%, 2W, 10 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
SPECTROL Pilot Devices 534-11103

SPECTROL Pilot Devices 534-11103

Supplier's Site
Wirewound Potentiometer, 22Mm, 10Kohm, 5%, 2W; Track Resistance Vishay - 20M1955 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 22Mm, 10Kohm, 5%, 2W; Track Resistance Vishay
20M1955
Wirewound Potentiometer, 22Mm, 10Kohm, 5%, 2W; Track Resistance Vishay 20M1955
WIREWOUND POTENTIOMETER, 22MM, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 22MM, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 16405250 20M1955
Product Name Potentiometer Potentiometer Wirewound Potentiometer, 22Mm, 10Kohm, 5%, 2W; Track Resistance Vishay
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details