Vishay Precision Group Potentiometer; 1 Kilohms; + 5%; 2 W @ degC; 44.7 V (Max.); 0.312 in.; -55 de 534-1-2-102

Description
7⁄8 in. Precision Wirewound Potentiometers Rear shaft extensions and support bearing Non turn lug Dual gang configuration and concentric shafts High torque and center tap Special markings and front shaft extensions The dielectric strength of the material is 1000 V (RMS) (Min.), 60 Hz.
Description
7⁄8 in. Precision Wirewound Potentiometers Rear shaft extensions and support bearing Non turn lug Dual gang configuration and concentric shafts High torque and center tap Special markings and front shaft extensions The dielectric strength of the material is 1000 V (RMS) (Min.), 60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Potentiometer; 1 Kilohms; + 5%; 2 W @ degC; 44.7 V (Max.); 0.312 in.; -55 de - 70218673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer; 1 Kilohms; + 5%; 2 W @ degC; 44.7 V (Max.); 0.312 in.; -55 de
70218673
Potentiometer; 1 Kilohms; + 5%; 2 W @ degC; 44.7 V (Max.); 0.312 in.; -55 de 70218673
7⁄8 in. Precision Wirewound Potentiometers Rear shaft extensions and support bearing Non turn lug Dual gang configuration and concentric shafts High torque and center tap Special markings and front shaft extensions The dielectric strength of the material is 1000 V (RMS) (Min.), 60 Hz.

7⁄8 in. Precision Wirewound Potentiometers

  • Rear shaft extensions and support bearing
  • Non turn lug
  • Dual gang configuration and concentric shafts
  • High torque and center tap
  • Special markings and front shaft extensions
    The dielectric strength of the material is 1000 V (RMS) (Min.), 60 Hz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wirewound Resistors
Product Number 70218673
Product Name Potentiometer; 1 Kilohms; + 5%; 2 W @ degC; 44.7 V (Max.); 0.312 in.; -55 de
Category / Application General Use
Mounting / Packaging Axial Leads
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Rotary Potentiometers, Rheostats - 3549S-2AA-502/502A-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms
View Details
5 suppliers