Vishay Precision Group Potentiometers 534-1-1-202

Description
Vishay 534-1-1-202 Potentiometer
Request a Quote
Description
Vishay 534-1-1-202 Potentiometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509801
Potentiometers 8509801
Vishay 534-1-1-202 Potentiometer

Vishay 534-1-1-202 Potentiometer

Supplier's Site
Potentiometer - 16400078 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400078
Potentiometer 16400078
WIREWOUND POTENTIOMETER, TRACK RESISTANCE: 2KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING: 2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:534 SERIES POTENTIOMETER MOUNTING:BUSHING SHAFT DIAMETER: 6.34MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, TRACK RESISTANCE: 2KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING: 2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:534 SERIES POTENTIOMETER MOUNTING:BUSHING SHAFT DIAMETER: 6.34MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in - 70219079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in
70219079
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in 70219079
7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions

7⁄8 in. Precision Wirewound Potentiometer

  • Rear Shaft Extensions and Support Bearing
  • Non Turn Lug
  • Dual Gang Configuration and Concentric Shafts
  • High Torque and Center Tap
  • Special Markings and Front Shaft Extensions
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors
Product Number 8509801 16400078 70219079
Product Name Potentiometers Potentiometer Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in
Mounting / Packaging Turret Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details