Vishay 534-1-1-201 Potentiometer
7⁄8 in. Precision Wirewound Potentiometer
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors |
| Product Number | 8509808 | 70219076 |
| Product Name | Potentiometers | Pot;Wirewound;Rest 200 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in |
| Mounting / Packaging | Turret | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Multiturn | |
| Resistance Taper | Linear; Linear | |
| Standards and Certifications | RoHS |