7⁄8 in. Precision Wirewound Potentiometer
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 70219084 |
| Product Name | Pot;Wirewound;Rest 100 Kilohms;Panel;10Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 100000 ohms |
| Tolerance | 5 +/- % |