Vishay Precision Group Pot;Wirewound;Rest 100 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in 534-1-1-101

Description
7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
Datasheet
Description
7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 100 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in - 70219075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 100 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in
70219075
Pot;Wirewound;Rest 100 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in 70219075
7⁄8 in. Precision Wirewound Potentiometer Rear Shaft Extensions and Support Bearing Non Turn Lug Dual Gang Configuration and Concentric Shafts High Torque and Center Tap Special Markings and Front Shaft Extensions

7⁄8 in. Precision Wirewound Potentiometer

  • Rear Shaft Extensions and Support Bearing
  • Non Turn Lug
  • Dual Gang Configuration and Concentric Shafts
  • High Torque and Center Tap
  • Special Markings and Front Shaft Extensions
Supplier's Site
Potentiometer - 16405245 - Radwell International
Willingboro, NJ, United States
Potentiometer
16405245
Potentiometer 16405245
POTENTIOMETER, WIREWOUND, 2W, 100R, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, WIREWOUND, 2W, 100R, 534 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
VISHAY Pilot Devices 534-1-1-101

VISHAY Pilot Devices 534-1-1-101

Supplier's Site
Potentiometer, Wirewound, 2W, 100R; Track Resistance Vishay - 54AH7326 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Wirewound, 2W, 100R; Track Resistance Vishay
54AH7326
Potentiometer, Wirewound, 2W, 100R; Track Resistance Vishay 54AH7326
POTENTIOMETER, WIREWOUND, 2W, 100R; Track Resistance:100ohm; No. of Turns:10; Resistance Tolerance:± 5%; Temperature Coefficient:± 20ppm/°C; Power Rating:2W; Potentiometer Mounting:Panel; Adjustment Type:Knob; Operating Temperature RoHS Compliant: Yes

POTENTIOMETER, WIREWOUND, 2W, 100R; Track Resistance:100ohm; No. of Turns:10; Resistance Tolerance:± 5%; Temperature Coefficient:± 20ppm/°C; Power Rating:2W; Potentiometer Mounting:Panel; Adjustment Type:Knob; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70219075 16405245 54AH7326
Product Name Pot;Wirewound;Rest 100 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in Potentiometer Potentiometer, Wirewound, 2W, 100R; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details