Vishay Precision Group Rotary Potentiometers, Rheostats 533B1502JC

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 533B1502JC-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
533B1502JC-ND
Rotary Potentiometers, Rheostats 533B1502JC-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
1W Trimmer Potentiometer - 80-533B1502JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-533B1502JC
1W Trimmer Potentiometer 80-533B1502JC
5kR 1W Wirewound Linear Potentiometer, Panel Mount Product overview: 533B1502JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1502JC can be used for catalog matching and distributor lookup.

5kR 1W Wirewound Linear Potentiometer, Panel Mount Product overview: 533B1502JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-533B1502JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Vishay - 20M1952 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Vishay
20M1952
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Vishay 20M1952
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 1W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 1W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:533 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 533B1502JC-ND 80-533B1502JC 20M1952
Product Name Rotary Potentiometers, Rheostats 1W Trimmer Potentiometer Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details